LG logo

LG WF-S120V washing machine Top-load 12 kg Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86785
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG WF-S120V washing machine Top-load 12 kg Silver:

LG WF-S120V, Top-load, 12 kg, Silver

Long summary description LG WF-S120V washing machine Top-load 12 kg Silver:

LG WF-S120V. Loading type: Top-load. Rated capacity: 12 kg. Product colour: Silver. Width: 590 mm, Depth: 606 mm, Height: 960 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.