LG logo

LG WD-14376FD washing machine Front-load 8 kg 1400 RPM Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107698
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG WD-14376FD washing machine Front-load 8 kg 1400 RPM Black, Grey:

LG WD-14376FD, Front-load, 8 kg, 1400 RPM, Black, Grey

Long summary description LG WD-14376FD washing machine Front-load 8 kg 1400 RPM Black, Grey:

LG WD-14376FD. Loading type: Front-load. Rated capacity: 8 kg, Maximum spin speed: 1400 RPM. Product colour: Black, Grey. Width: 600 mm, Depth: 640 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.