LG WD-12480T, Front-load, 7 kg, B, 1200 RPM, White
LG WD-12480T. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 842 mm