location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W2453V-PF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2453V-PF show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:43:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 300 cd/m²
Long product name LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black :
The long product name of LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W2453V-PF, 24” LCD, 1920x1080, 300 cd/m², 50000:1, 2ms, Full HD
More>>>
LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
The official description of LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HD Ready 1080p
Full HD contents should be displayed on a Full HD resolution display to maintain their original details. With a display supporting HD 1920x1080 pixels, users can enjoy a perfect visual experience.

Cinema mode
Video clips uploaded on web pages are in low resolution and pixels are distorted when the clips are viewed on full screen. On the other hand, watching the clips in their original size would mean being exposed to various distractive elements such as banners and text. Just like a movie theatre, Cinema Mode creates an ideal environment for viewing video clips posted online by dimming the areas excluded in your mouse drag and helping you focus on what you are watching.

Energy Star Rated
Energy Star rated products use less energy and save users money on their utility bills and are better for the environment

HDMI Input
A single, all-digital cable input which makes it easy to connect and integrate all your digital systems, including cable/satellite boxes and games.

Auto Bright Sensor
LG's Smart Monitor's Auto Bright function has a Bright Sensor that measures the amount of light in the area surrounding the monitor. After analyzing the brightness of ambient light and the data source, the monitor signals the backlight to create an optimized brightness that reproduces a clear image without causing eye strain.

Live Sensor
Live Sensor recognizes hands approaching the monitor and automatically turns on by a proximity sensor. This feature saves energy and contributes to the product life.

Time Control
The Time Control reminds you to take some time to rest by signaling with the power button light according to the interval set by the user.

Short summary description LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This short summary of the LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG W2453V-PF, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG W2453V-PF computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG W2453V-PF. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2 ms
Aspect ratio
16:9
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
RGB colour space
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
TUV-GS, CE, SEMKO, FCC-B, Vista Premium
Compliance industry standards
DDC 2B
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Plug and Play
Yes
Weight & dimensions
Depth (with stand)
212 mm
Height (with stand)
444.4 mm
Weight (with stand)
5.34 kg
Width (without stand)
582.3 mm
Packaging data
Package weight
7.25 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
654 x 140 x 483 mm
Brand Image Product code Product Stock Price from
LG W2253V-PF computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black LG W2253V-PF computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD Black
(show image)
W2253V-PF W2253V-PF 0.00
(excl. VAT)
0 (incl. VAT)
LG W2753V-PF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black LG W2753V-PF computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black
(show image)
W2753V-PF W2753V-PF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)