LG logo

LG W2443T computer monitor 61 cm (24") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119604
Info modified on:
08 May 2023, 14:43:42
Short summary description LG W2443T computer monitor 61 cm (24") 1920 x 1080 pixels Black:

LG W2443T, 61 cm (24"), 1920 x 1080 pixels, 2 ms, Black

Long summary description LG W2443T computer monitor 61 cm (24") 1920 x 1080 pixels Black:

LG W2443T. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.