LG logo

LG W2442PA 24" Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50400
Info modified on:
22 Aug 2022, 16:26:11
Short summary description LG W2442PA 24" Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

LG W2442PA 24" Wide LCD Monitor, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description LG W2442PA 24" Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

LG W2442PA 24" Wide LCD Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.