LG logo

LG W2243S computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67187
Info modified on:
22 Aug 2022, 16:26:40
Short summary description LG W2243S computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD:

LG W2243S, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, LCD, 5 ms

Long summary description LG W2243S computer monitor 55.9 cm (22") 1920 x 1080 pixels Full HD:

LG W2243S. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.