LG logo

LG W2242T computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88139
Info modified on:
31 May 2024, 09:34:43
Short summary description LG W2242T computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

LG W2242T, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description LG W2242T computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

LG W2242T. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.