LG W1943TE-PF, 48.3 cm (19"), 1366 x 768 pixels, 5 ms, Black
LG W1943TE-PF. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black