LG logo

LG VX121C3 air conditioner Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7383
Info modified on:
12 Dec 2024, 14:16:47
Short summary description LG VX121C3 air conditioner Split system White:

LG VX121C3, Split system, White, Cooling, 11000 BTU/h, R410A, 115 V

Long summary description LG VX121C3 air conditioner Split system White:

LG VX121C3. Type: Split system, Product colour: White, Air conditioner functions: Cooling. AC input voltage: 115 V. Indoor unit width: 83.7 cm, Indoor unit depth: 18.9 cm, Indoor unit height: 38.8 cm. Outdoor unit width: 71.7 cm, Outdoor unit depth: 23 cm, Outdoor unit height: 49.5 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.