LG logo

LG VR9647PS robot vacuum 0.6 L Bagless Platinum, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76591
Info modified on:
01 Feb 2024, 10:37:52
Short summary description LG VR9647PS robot vacuum 0.6 L Bagless Platinum, Silver:

LG VR9647PS, Bagless, Platinum, Silver, Square, 0.6 L, 60 dB, Auto, Turbo

Long summary description LG VR9647PS robot vacuum 0.6 L Bagless Platinum, Silver:

LG VR9647PS. Dust container type: Bagless, Product colour: Platinum, Silver, Shape: Square. Dust capacity (total): 0.6 L, Noise level: 60 dB, Vacuum cleaner programs: Auto, Turbo. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2330 mAh, Battery voltage: 14.4 V. Diameter: 34 cm, Height: 89 mm, Weight: 3 kg. Package width: 440 mm, Package depth: 160 mm, Package height: 530 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.