LG logo

LG VM182H9 air conditioner Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67879
Info modified on:
12 Dec 2024, 14:16:45
Short summary description LG VM182H9 air conditioner Split system White:

LG VM182H9, Split system, White, Cooling, Dehumidifying, Heating, 18000 BTU/h, 18500 BTU/h, LCD

Long summary description LG VM182H9 air conditioner Split system White:

LG VM182H9. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Indoor unit type: Wall-mountable, Indoor unit width: 99.8 cm, Indoor unit depth: 21 cm. Outdoor unit width: 77 cm, Outdoor unit depth: 28.8 cm, Outdoor unit height: 54.5 cm

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.