LG logo

LG V9AYXT tumble dryer Freestanding Front-load 10 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1739
Info modified on:
28 Jul 2025, 01:25:10
Short summary description LG V9AYXT tumble dryer Freestanding Front-load 10 kg White:

LG V9AYXT, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Touch, Left

Long summary description LG V9AYXT tumble dryer Freestanding Front-load 10 kg White:

LG V9AYXT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 10 kg, Condensation efficiency class: B, Drying programs: 30min, Cotton, Cotton extra dry, Delicate/silk, Down wear/duvet, Download cycle, Easy care, Mix,.... Delay start (max): 19 h, Delay start (min): 3 h, Apps supported: LG ThinQ. Energy efficiency class: C, Energy consumption per 100 cycles: 112 kWh, Energy consumption: 1.12 kWh. Depth: 660 mm, Width: 600 mm, Height: 850 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.