LG logo

LG V960-UH50K All-in-One PC/workstation Intel® Core™ i5 i5-3230M 73.7 cm (29") 2560 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77765
Info modified on:
07 Oct 2024, 17:11:48
Short summary description LG V960-UH50K All-in-One PC/workstation Intel® Core™ i5 i5-3230M 73.7 cm (29") 2560 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 White:

LG V960-UH50K, 73.7 cm (29"), Intel® Core™ i5, 8 GB, 1 TB, Windows 8, White

Long summary description LG V960-UH50K All-in-One PC/workstation Intel® Core™ i5 i5-3230M 73.7 cm (29") 2560 x 1080 pixels 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 640M Windows 8 White:

LG V960-UH50K. Product type: All-in-One PC. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 640M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.