LG logo

LG V30+ 15.2 cm (6") Single SIM Android 7.1.2 4G USB Type-C 4 GB 128 GB 3300 mAh Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16921
Info modified on:
14 Mar 2024, 19:51:37
Short summary description LG V30+ 15.2 cm (6") Single SIM Android 7.1.2 4G USB Type-C 4 GB 128 GB 3300 mAh Silver:

LG V30+, 15.2 cm (6"), 4 GB, 128 GB, 16 MP, Android 7.1.2, Silver

Long summary description LG V30+ 15.2 cm (6") Single SIM Android 7.1.2 4G USB Type-C 4 GB 128 GB 3300 mAh Silver:

LG V30+. Display diagonal: 15.2 cm (6"), Display resolution: 2880 x 1440 pixels. Processor frequency: 2.45 GHz, Processor family: Qualcomm Snapdragon, Processor model: 835. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 7.1.2. Battery capacity: 3300 mAh. Product colour: Silver. Weight: 158 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.