LG UU30W.UED, Air conditioner outdoor unit, White, Cooling, Heating, R410A, 220-240 V, 50 Hz
LG UU30W.UED. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Current: 13 A. Outdoor unit noise level: 50 dB, Outdoor unit width: 87 cm, Outdoor unit depth: 32 cm