LG logo

LG UH12NS40 optical disc drive Internal Blu-Ray ROM Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86026
Info modified on:
10 Aug 2024, 09:52:27
Short summary description LG UH12NS40 optical disc drive Internal Blu-Ray ROM Black:

LG UH12NS40, Black, Front, Horizontal, Desktop, Blu-Ray ROM, Serial ATA

Long summary description LG UH12NS40 optical disc drive Internal Blu-Ray ROM Black:

LG UH12NS40. Product colour: Black, Disc loading type: Front, Mounting: Horizontal. Purpose: Desktop, Optical drive type: Blu-Ray ROM, Interface: Serial ATA. DVD+R write speed: 16x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.