LG logo

LG UBK90 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212731
Info modified on:
30 Mar 2025, 15:04:20
Short summary description LG UBK90 DVD/Blu-Ray player Black:

LG UBK90, 4K Ultra HD, DTS, DTS-HD, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD, 3GP, AVC, AVCHD, DAT, FLV, H.264, H.265, M4V, MKV, MOV, MP4, MPEG1, MPEG2-PS, MPEG2-TS, MPEG4, TS,..., AAC, FLAC, MP3, WMA, GIF, JPEG, MPO, PNG, Blu-Ray audio, Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video

Long summary description LG UBK90 DVD/Blu-Ray player Black:

LG UBK90. HD type: 4K Ultra HD. Audio decoders: DTS, DTS-HD, Dolby Atmos, Dolby Digital Plus, Dolby TrueHD. Video formats supported: 3GP, AVC, AVCHD, DAT, FLV, H.264, H.265, M4V, MKV, MOV, MP4, MPEG1, MPEG2-PS, MPEG2-TS, MPEG4, TS,..., Audio formats supported: AAC, FLAC, MP3, WMA, Image formats supported: GIF, JPEG, MPO, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video, Playback disc types: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Power consumption (typical): 17 W, Power consumption (standby): 1.5 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.