LG logo

LG TA106DAB home audio system Home audio micro system 100 W Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48071
Info modified on:
25 Oct 2019, 14:35:09
Short summary description LG TA106DAB home audio system Home audio micro system 100 W Black, Silver:

LG TA106DAB, Home audio micro system, Black, Silver, 100 W, MP3, WMA, CD, CD-R, CD-RW, Rotary

Long summary description LG TA106DAB home audio system Home audio micro system 100 W Black, Silver:

LG TA106DAB. Type: Home audio micro system, Product colour: Black, Silver. RMS rated power: 100 W. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW. Volume control: Rotary. Power source: AC, Power consumption (standby): 0.5 W, Input voltage: 220-230 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.