LG T300, Bar, Single SIM, 6.1 cm (2.4"), 1.3 MP, Bluetooth, 900 mAh
LG T300. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 563 h. Weight: 76 g