LG logo

LG STB-6500 Smart TV box Black Full HD+ Wi-Fi Ethernet LAN

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142502
Info modified on:
22 Apr 2024, 19:45:33
Short summary description LG STB-6500 Smart TV box Black Full HD+ Wi-Fi Ethernet LAN:

LG STB-6500, webOS, Web Browser, Black, Full HD+, 1366 x 768 pixels, 720p, 768p, 1080p, 2160p

Long summary description LG STB-6500 Smart TV box Black Full HD+ Wi-Fi Ethernet LAN:

LG STB-6500. Operating system installed: webOS, Browser supported: Web Browser. Product colour: Black, HD type: Full HD+, Maximum video resolution: 1366 x 768 pixels. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50 - 60 Hz, Power consumption (max): 60 W. Width: 233 mm, Depth: 29.8 mm, Height: 180.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.