LG logo

LG SN7Y.DEUSLLK soundbar speaker Silver 3.1.2 channels 380 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78955
Info modified on:
13 May 2020, 13:40:49
Short summary description LG SN7Y.DEUSLLK soundbar speaker Silver 3.1.2 channels 380 W:

LG SN7Y.DEUSLLK, 3.1.2 channels, 380 W, DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby..., 160 W, 30 W, 70 W

Long summary description LG SN7Y.DEUSLLK soundbar speaker Silver 3.1.2 channels 380 W:

LG SN7Y.DEUSLLK. Audio output channels: 3.1.2 channels, RMS rated power: 380 W, Audio decoders: DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby.... Soundbar speaker RMS power: 160 W, Soundbar center speaker RMS power: 30 W, Soundbar top speaker RMS power: 70 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Silver, Audio formats supported: AAC, AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.