LG logo

LG SN5Y.DEUSLLK soundbar speaker Black 2.1 channels 400 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153173
Info modified on:
16 Dec 2021, 16:26:36
Short summary description LG SN5Y.DEUSLLK soundbar speaker Black 2.1 channels 400 W:

LG SN5Y.DEUSLLK, 2.1 channels, 400 W, DTS Digital Surround, DTS Virtual:X, Dolby Digital, Bass Blast, Bass Blast+, 400 W, 180 W

Long summary description LG SN5Y.DEUSLLK soundbar speaker Black 2.1 channels 400 W:

LG SN5Y.DEUSLLK. Audio output channels: 2.1 channels, RMS rated power: 400 W, Audio decoders: DTS Digital Surround, DTS Virtual:X, Dolby Digital. Soundbar speaker RMS power: 180 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, Audio formats supported: AAC, AAC+, FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.