LG logo

LG SN5R.DEUSLLK soundbar speaker Black 4.1 channels 520 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107339
Info modified on:
18 Nov 2021, 16:12:54
Short summary description LG SN5R.DEUSLLK soundbar speaker Black 4.1 channels 520 W:

LG SN5R.DEUSLLK, 4.1 channels, 520 W, DTS Digital Surround, DTS Virtual:X, Dolby Digital, 520 W, 300 W, Wireless

Long summary description LG SN5R.DEUSLLK soundbar speaker Black 4.1 channels 520 W:

LG SN5R.DEUSLLK. Audio output channels: 4.1 channels, RMS rated power: 520 W, Audio decoders: DTS Digital Surround, DTS Virtual:X, Dolby Digital. Soundbar speaker RMS power: 300 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, Audio formats supported: AAC, AAC+, LPCM, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.