LG logo

LG SL8YG soundbar speaker Black 3.1.2 channels 440 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93565
Info modified on:
14 Mar 2024, 19:36:11
Short summary description LG SL8YG soundbar speaker Black 3.1.2 channels 440 W:

LG SL8YG, 3.1.2 channels, 440 W, DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby..., 50 W, 4 Ω, 6.35 cm (2.5")

Long summary description LG SL8YG soundbar speaker Black 3.1.2 channels 440 W:

LG SL8YG. Audio output channels: 3.1.2 channels, RMS rated power: 440 W, Audio decoders: DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby.... Soundbar speaker RMS power: 50 W, Impedance: 4 Ω, Woofer diameter (imperial): 6.35 cm (2.5"). Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W, Subwoofer sensitivity: 85 dB. Product colour: Black, Display type: LCD, Audio formats supported: AAC, AAC+, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.