LG logo

LG SL4Y soundbar speaker Black 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95067
Info modified on:
14 Mar 2024, 19:46:41
Short summary description LG SL4Y soundbar speaker Black 2.1 channels 300 W:

LG SL4Y, 2.1 channels, 300 W, DTS Digital Surround, Dolby Digital, 50 W, 4 Ω, 82 dB

Long summary description LG SL4Y soundbar speaker Black 2.1 channels 300 W:

LG SL4Y. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 50 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product colour: Black, Recommended usage: Universal, Display type: LCD. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.