LG logo

LG SL10Y Black 5.1.2 channels 570 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68886
Info modified on:
23 Jun 2023, 14:19:14
Short summary description LG SL10Y Black 5.1.2 channels 570 W:

LG SL10Y, 5.1.2 channels, 570 W, DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby..., Active subwoofer, Wireless, 220 W

Long summary description LG SL10Y Black 5.1.2 channels 570 W:

LG SL10Y. Audio output channels: 5.1.2 channels, RMS rated power: 570 W, Audio decoders: DTS Digital Surround, DTS-HD HR, DTS-HD Master Audio, DTS:X, Dolby Atmos, Dolby Digital, Dolby.... Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, Audio formats supported: AAC, AAC+, FLAC, MP3, OGG, WAV. Connectivity technology: Wired & Wireless. Power source: AC, Soundbar power consumption: 65 W, Subwoofer power consumption: 36 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.