LG logo

LG SK6F Black 1.0 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84970
Info modified on:
14 Mar 2024, 19:18:24
Short summary description LG SK6F Black 1.0 channels 360 W:

LG SK6F, 1.0 channels, 360 W, DTS Digital Surround, 360 W, 3 Ω, 200 W

Long summary description LG SK6F Black 1.0 channels 360 W:

LG SK6F. Audio output channels: 1.0 channels, RMS rated power: 360 W, Audio decoders: DTS Digital Surround. Soundbar speaker RMS power: 360 W, Impedance: 3 Ω. Subwoofer RMS power: 200 W. Product colour: Black. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.