LG logo

LG Soundbar SK6 Black 2.1 channels 360 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69929
Info modified on:
14 Mar 2024, 19:49:20
Short summary description LG Soundbar SK6 Black 2.1 channels 360 W:

LG Soundbar SK6, 2.1 channels, 360 W, DTS Digital Surround, Dolby Digital, 160 W, 4 Ω, 2 cm

Long summary description LG Soundbar SK6 Black 2.1 channels 360 W:

LG Soundbar SK6. Audio output channels: 2.1 channels, RMS rated power: 360 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 160 W, Impedance: 4 Ω, Tweeter diameter: 2 cm. Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω, Subwoofer sensitivity: 85 dB. Product colour: Black, Audio formats supported: AAC, AAC+, AIFF, FLAC, LPCM, M4A, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.