LG logo

LG SJ7 soundbar speaker Black 4.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118140
Info modified on:
14 Mar 2024, 19:52:32
Short summary description LG SJ7 soundbar speaker Black 4.1 channels 320 W:

LG SJ7, 4.1 channels, 320 W, DTS Digital Surround, Dolby Digital, 320 W, Active subwoofer, Wireless

Long summary description LG SJ7 soundbar speaker Black 4.1 channels 320 W:

LG SJ7. Audio output channels: 4.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 320 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product colour: Black, Recommended usage: Universal, Audio formats supported: LPCM. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.