LG logo

LG SH8 soundbar speaker Silver 4.1 channels 420 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108122
Info modified on:
26 Jul 2019, 08:44:37
Short summary description LG SH8 soundbar speaker Silver 4.1 channels 420 W:

LG SH8, 4.1 channels, 420 W, DTS 96/24, Dolby Digital Plus, Dolby Pro Logic IIx, 220 W, 3 Ω, Active subwoofer

Long summary description LG SH8 soundbar speaker Silver 4.1 channels 420 W:

LG SH8. Audio output channels: 4.1 channels, RMS rated power: 420 W, Audio decoders: DTS 96/24, Dolby Digital Plus, Dolby Pro Logic IIx. Soundbar speaker RMS power: 220 W, Impedance: 3 Ω. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product colour: Silver, Audio formats supported: AAC, AIFF, ALAC, FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.