LG logo

LG SH7 soundbar speaker Silver 4.1 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143155
Info modified on:
01 Feb 2024, 10:37:38
Short summary description LG SH7 soundbar speaker Silver 4.1 channels 360 W:

LG SH7, 4.1 channels, 360 W, DTS Digital Surround, Dolby Digital, 80 W, Active subwoofer, Wireless

Long summary description LG SH7 soundbar speaker Silver 4.1 channels 360 W:

LG SH7. Audio output channels: 4.1 channels, RMS rated power: 360 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 80 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product colour: Silver, Audio formats supported: AAC, AAC+, AIFF, ALAC, FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.