LG logo

LG SH5 soundbar speaker Silver 2.1 channels 320 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147118
Info modified on:
14 Mar 2024, 17:26:32
Short summary description LG SH5 soundbar speaker Silver 2.1 channels 320 W:

LG SH5, 2.1 channels, 320 W, DTS Digital Surround, Dolby Digital, 120 W, 4 Ω, Active subwoofer

Long summary description LG SH5 soundbar speaker Silver 2.1 channels 320 W:

LG SH5. Audio output channels: 2.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 120 W, Impedance: 4 Ω. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W. Product colour: Silver, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.