LG logo

LG SH4 soundbar speaker Black 2.1 channels 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95231
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG SH4 soundbar speaker Black 2.1 channels 300 W:

LG SH4, 2.1 channels, 300 W, DTS Digital Surround, Dolby Digital, 120 W, Active subwoofer, Wireless

Long summary description LG SH4 soundbar speaker Black 2.1 channels 300 W:

LG SH4. Audio output channels: 2.1 channels, RMS rated power: 300 W, Audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 120 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 180 W. Product colour: Black, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.