LG SA560, 2500 ANSI lumens, DLP, WXGA (1280x800), 35000:1, 16:9, 1778 - 2794 mm (70 - 110")
LG SA560. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Laser, Service life of light source (economic mode): 20000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom type: Fixed, Throw ratio: 0.3:1. Analog signal format system: NTSC 4.43, NTSC M, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1280 x 800 (WXGA), 1680 x 1050 (WSXGA+), Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232