LG S70CV.AT4721, 3.6 GHz, Intel® Core™ i7, 8 GB, 1.13 TB, DVD Super Multi, Windows 8.1
LG S70CV.AT4721. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 750 Ti. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 450 W. Product type: PC