LG logo

LG S60RH.AJ3511 PC Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81889
Info modified on:
07 Oct 2024, 17:11:47
Short summary description LG S60RH.AJ3511 PC Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Black:

LG S60RH.AJ3511, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description LG S60RH.AJ3511 PC Intel® Core™ i5 i5-3470 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 550 Ti Windows 7 Home Premium Black:

LG S60RH.AJ3511. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GTX 550 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 400 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.