LG logo

LG S series S510 - Larino - T9800 Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Business

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42719
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG S series S510 - Larino - T9800 Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Business:

LG S series S510 - Larino - T9800, Intel® Core™2 Duo, 2.93 GHz, 39.1 cm (15.4"), 1440 x 900 pixels, 4 GB, 500 GB

Long summary description LG S series S510 - Larino - T9800 Intel® Core™2 Duo 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Business:

LG S series S510 - Larino - T9800. Processor family: Intel® Core™2 Duo, Processor model: T9800, Processor frequency: 2.93 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Business. Weight: 2.62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.