LG logo

LG S12EQ.NSJ/S12EQ.UA3 air conditioner Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101423
Info modified on:
12 Dec 2024, 14:16:42
Short summary description LG S12EQ.NSJ/S12EQ.UA3 air conditioner Split system White:

LG S12EQ.NSJ/S12EQ.UA3, Split system, White, Cooling, Heating, 3500 W, 4000 W, -10 - 48 °C

Long summary description LG S12EQ.NSJ/S12EQ.UA3 air conditioner Split system White:

LG S12EQ.NSJ/S12EQ.UA3. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 186 kWh, Annual energy consumption (heating) (Average heating season): 875 kWh. Indoor unit sound power level: 35 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 27 dB. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 1620 m³/h. Certification: ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.