LG RHT599H, Black, DivX, MPEG4, MP3, WMA, NTSC, PAL, 500 GB, CD-R/RW, VCD/SVCD, DVD, DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-R DL, DVD+R DL
LG RHT599H. Product colour: Black, Video compression formats: DivX, MPEG4, Audio formats supported: MP3, WMA. HDD capacity: 500 GB. Optical drive type: CD-R/RW, VCD/SVCD, DVD, DVD-RAM, DVD-R/RW, DVD+R/RW, DVD-R DL, DVD+R DL. Dimensions (WxDxH): 430 x 275 x 49 mm, Weight: 3.74 kg