LG logo

LG RHT399H DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35017
Info modified on:
21 Nov 2019, 17:24:16
Short summary description LG RHT399H DVD/Blu-Ray player DVD recorder Black:

LG RHT399H, 10-Bit/54MHz, Dolby Digital, 24-bit/192kHz, MPEG4, MP3, WMA, DVD-RAM

Long summary description LG RHT399H DVD/Blu-Ray player DVD recorder Black:

LG RHT399H. Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: MPEG4, Audio formats supported: MP3, WMA. Disc types supported: DVD-RAM. Weight: 3.74 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.