LG RH90V5AV6Q, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Glass window door
LG RH90V5AV6Q. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Delicate/silk, Eco, Cotton, Synthetics, Iron dry. Energy efficiency class: A++, Energy consumption: 1.91 kWh, Annual energy consumption: 228 kWh. Depth: 690 mm, Width: 600 mm, Height: 850 mm. Package width: 660 mm, Package depth: 702 mm, Package height: 920 mm