LG logo

LG DVD-Hard Disk recorder RH-7500 80Gb Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90645
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG DVD-Hard Disk recorder RH-7500 80Gb Silver:

LG DVD-Hard Disk recorder RH-7500 80Gb, SECAM, 10-Bit/54MHz, Dolby Digital, DTS, 24-bit/96kHz, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs

Long summary description LG DVD-Hard Disk recorder RH-7500 80Gb Silver:

LG DVD-Hard Disk recorder RH-7500 80Gb. Analog signal format system: SECAM, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Weight: 4.5 kg. Max DVD recording time: 6 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.