LG logo

LG 160 GB HDD-Recorder DVD recorder

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61134
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 160 GB HDD-Recorder DVD recorder:

LG 160 GB HDD-Recorder, 10-Bit/54MHz, 24-bit/192kHz, MPEG, MP3, WMA, 30 W, 1 W

Long summary description LG 160 GB HDD-Recorder DVD recorder:

LG 160 GB HDD-Recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: MPEG, Audio formats supported: MP3, WMA. Power consumption (typical): 30 W, Power consumption (standby): 1 W. Weight: 4.2 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.