LG logo

LG RCT699H DVD/Blu-Ray player DVD recorder Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138090
Info modified on:
21 Nov 2019, 17:27:21
Short summary description LG RCT699H DVD/Blu-Ray player DVD recorder Black:

LG RCT699H, 1080p, 10-bit/54MHz, Dolby Digital, DTS, 24-bit/192kHz, DIVX, MP3, WMA

Long summary description LG RCT699H DVD/Blu-Ray player DVD recorder Black:

LG RCT699H. Supported video modes: 1080p, Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Recording disc types: CD, DVD. AC input voltage: 200-240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 1 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.