LG logo

LG RCT699H DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167040
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG RCT699H DVD recorder Black:

LG RCT699H, Full HD, NTSC, PAL, 1920 x 1080 (HD 1080), 1080p, 10-bit/54MHz, Dolby Digital, DTS

Long summary description LG RCT699H DVD recorder Black:

LG RCT699H. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported graphics resolutions: 1920 x 1080 (HD 1080). Audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DIVX, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, Playback disc types: CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (standby): 0.5 W

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.