LG logo

LG RC90V9AV3Q tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25553
Info modified on:
13 Nov 2024, 22:19:29
Short summary description LG RC90V9AV3Q tumble dryer Freestanding Front-load 9 kg A+++ White:

LG RC90V9AV3Q, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Left

Long summary description LG RC90V9AV3Q tumble dryer Freestanding Front-load 9 kg A+++ White:

LG RC90V9AV3Q. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Delicate/silk, Blanket, Cotton, Towel. Energy efficiency class: A+++, Energy consumption: 1.66 kWh, Annual energy consumption: 194 kWh. Depth: 690 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.