LG logo

LG RC7055AH1Z tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89471
Info modified on:
17 Oct 2024, 14:58:14
Short summary description LG RC7055AH1Z tumble dryer Freestanding Front-load 7 kg A++ White:

LG RC7055AH1Z, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Touch, Right

Long summary description LG RC7055AH1Z tumble dryer Freestanding Front-load 7 kg A++ White:

LG RC7055AH1Z. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: Mix, Sport, Quick, Delicate/silk, Eco, Jeans/denim, Cotton. Delay start (max): 19 h, Feet adjustment: 1 cm. Energy efficiency class: A++, Energy consumption: 2.17 kWh, Annual energy consumption: 205 kWh. Depth: 640 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.