LG logo

LG RC-668223 DVD Recorder/ VCR Combi Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101736
Info modified on:
04 Apr 2019, 05:02:34
Short summary description LG RC-668223 DVD Recorder/ VCR Combi Silver:

LG RC-668223 DVD Recorder/ VCR Combi, DTS, 99 channels, DVD-R, DVD-RW, DVD+R, DVD+RW, Child Lock, Analogue Audio Out Digital Audio Out S-video Component RCA Type Progressive Scan SCART1:...

Long summary description LG RC-668223 DVD Recorder/ VCR Combi Silver:

LG RC-668223 DVD Recorder/ VCR Combi. Audio decoders: DTS. Channels quantity: 99 channels. Optical disc recording: DVD-R, DVD-RW, DVD+R, DVD+RW, Security features: Child Lock, I/O ports: Analogue Audio Out Digital Audio Out S-video Component RCA Type Progressive Scan SCART1:...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.