LG logo

LG RC185, Multi DVD, VCR DVD recorder

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126146
Info modified on:
21 Nov 2019, 17:21:44
Short summary description LG RC185, Multi DVD, VCR DVD recorder:

LG RC185, Multi DVD, VCR, 10-Bit/54MHz, 24-bit/192kHz, 27 W, 1 W, 5 kg, 6 h

Long summary description LG RC185, Multi DVD, VCR DVD recorder:

LG RC185, Multi DVD, VCR. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Power consumption (typical): 27 W, Power consumption (standby): 1 W. Weight: 5 kg. Max DVD recording time: 6 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.